Yageo USA RES 11.0K OHM 1/16W .5% SMD 0402 RT0402DRD0711KL

Description
RES 11.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet
Description
RES 11.0Kohm 1/16W .5% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM 1/16W .5% SMD 0402 - RT0402DRD0711KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/16W .5% SMD 0402
RT0402DRD0711KL
RES 11.0K OHM 1/16W .5% SMD 0402 RT0402DRD0711KL
RES 11.0Kohm 1/16W .5% SMD 0402

RES 11.0Kohm 1/16W .5% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 311-2137-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2137-2-ND
Chip Resistor - Surface Mount 311-2137-2-ND
11 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2137-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2137-1-ND
Chip Resistor - Surface Mount 311-2137-1-ND
11 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2137-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2137-6-ND
Chip Resistor - Surface Mount 311-2137-6-ND
11 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRD0711KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD0711KL
Resistors - Chip Resistor - Surface Mount RT0402DRD0711KL
RES SMD 11K OHM 0.5% 1/16W 0402

RES SMD 11K OHM 0.5% 1/16W 0402

Supplier's Site
Res, 11K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0245
Res, 11K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0245
RES, 11K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 11K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 11K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6459
Res, 11K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6459
RES, 11K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 11K, 0.5%, 0.063W, THIN FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402DRD0711KL 311-2137-2-ND RT0402DRD0711KL 59AK0245
Product Name RES 11.0K OHM 1/16W .5% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 11K, 0.5%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 11000 ohms 11000 ohms 11000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details