Yageo USA YageoThin Film Resistors - SMD 1/16W 110K ohm .5% 25ppm RT0402DRD07110KL

Description
YageoThin Film Resistors - SMD 1/16W 110Kohm .5% 25ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/16W 110Kohm .5% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/16W 110K ohm .5% 25ppm - RT0402DRD07110KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 110K ohm .5% 25ppm
RT0402DRD07110KL
YageoThin Film Resistors - SMD 1/16W 110K ohm .5% 25ppm RT0402DRD07110KL
YageoThin Film Resistors - SMD 1/16W 110Kohm .5% 25ppm

YageoThin Film Resistors - SMD 1/16W 110Kohm .5% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - 311-2133-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2133-6-ND
Chip Resistor - Surface Mount 311-2133-6-ND
110 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

110 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2133-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2133-2-ND
Chip Resistor - Surface Mount 311-2133-2-ND
110 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

110 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2133-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2133-1-ND
Chip Resistor - Surface Mount 311-2133-1-ND
110 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

110 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402DRD07110KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRD07110KL
Chip Resistor - Surface Mount RT0402DRD07110KL
RES SMD 110K OHM 0.5% 1/16W 0402

RES SMD 110K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402DRD07110KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402DRD07110KL
Resistors - Chip Resistor - Surface Mount RT0402DRD07110KL
RES SMD 110K OHM 0.5% 1/16W 0402

RES SMD 110K OHM 0.5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402DRD07110KL 311-2133-6-ND RT0402DRD07110KL RT0402DRD07110KL
Product Name YageoThin Film Resistors - SMD 1/16W 110K ohm .5% 25ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 110000 ohms 110000 ohms 110000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details