Yageo USA Chip Resistor - Surface Mount RT0402DRD0710KL

Description
10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2131-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2131-1-ND
Chip Resistor - Surface Mount 311-2131-1-ND
10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2131-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2131-2-ND
Chip Resistor - Surface Mount 311-2131-2-ND
10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2131-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2131-6-ND
Chip Resistor - Surface Mount 311-2131-6-ND
10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10 kOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 10.0K OHM 1/16W .5% SMD 0402 - RT0402DRD0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/16W .5% SMD 0402
RT0402DRD0710KL
RES 10.0K OHM 1/16W .5% SMD 0402 RT0402DRD0710KL
RES 10.0Kohm 1/16W .5% SMD 0402

RES 10.0Kohm 1/16W .5% SMD 0402

Supplier's Site
SMD 16W Resistor - 52-RT0402DRD0710KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402DRD0710KL
SMD 16W Resistor 52-RT0402DRD0710KL
RES SMD 10K OHM 0.5% 1/16W 0402 Product overview: RT0402DRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402DRD0710KL can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 0.5% 1/16W 0402 Product overview: RT0402DRD0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402DRD0710KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326951-RT0402DRD0710KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326951-RT0402DRD0710KL
Resistors - Chip Resistor - Surface Mount 1326951-RT0402DRD0710KL
Manufacturer: Yageo Win Source Part Number: 1326951-RT0402DRD071 0KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) Standard Package: 10,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-2131-1,311-2131- 2,RT0402DRD0710KL-ND ,311-2131-6 RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326951-RT0402DRD0710KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
Standard Package: 10,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-2131-1,311-2131-2,RT0402DRD0710KL-ND,311-2131-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 10K, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4156 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4156
Res, 10K, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4156
RES, 10K, 0.5%, 0.0625W, THIN FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.5%, 0.0625W, THIN FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5590
Res, 10K, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5590
RES, 10K, 0.5%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 10K, 0.5%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo - 49AK4157 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo
49AK4157
Res, 10K, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo 49AK4157
RES, 10K, 0.5%, 0.0625W, THIN FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 0.5%, 0.0625W, THIN FILM, 0402; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402DRD0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402DRD0710KL
Chip Resistor - Surface Mount RT0402DRD0710KL
RES SMD 10K OHM 0.5% 1/16W 0402

RES SMD 10K OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-2131-1-ND RT0402DRD0710KL 52-RT0402DRD0710KL 1326951-RT0402DRD0710KL 49AK4156 46AK5590 RT0402DRD0710KL
Product Name Chip Resistor - Surface Mount RES 10.0K OHM 1/16W .5% SMD 0402 SMD 16W Resistor Resistors - Chip Resistor - Surface Mount Res, 10K, 0.5%, 0.0625W, Thin Film, 0402; Resistance Yageo Res, 10K, 0.5%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details