Yageo USA RES 75.0KOHM 1/16W .25% SMD 0402 RT0402CRE0775KL

Description
RES 75.0KOHM 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 75.0KOHM 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75.0KOHM 1/16W .25% SMD 0402 - RT0402CRE0775KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75.0KOHM 1/16W .25% SMD 0402
RT0402CRE0775KL
RES 75.0KOHM 1/16W .25% SMD 0402 RT0402CRE0775KL
RES 75.0KOHM 1/16W .25% SMD 0402

RES 75.0KOHM 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4424TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4424TR-ND
Chip Resistor - Surface Mount YAG4424TR-ND
75 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4424CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4424CT-ND
Chip Resistor - Surface Mount YAG4424CT-ND
75 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4424DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4424DKR-ND
Chip Resistor - Surface Mount YAG4424DKR-ND
75 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

75 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402CRE0775KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402CRE0775KL
Resistors - Chip Resistor - Surface Mount RT0402CRE0775KL
RES SMD 75K OHM 0.25% 1/16W 0402

RES SMD 75K OHM 0.25% 1/16W 0402

Supplier's Site
Res, 75K, 0.25%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.25%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4367
Res, 75K, 0.25%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4367
RES, 75K, 0.25%, 0.063W, THIN FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 0.25%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 75K, 0.25%, 0.063W, THIN FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 0.25%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.25%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.25%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0244
Res, 75K, 0.25%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0244
RES, 75K, 0.25%, 0.063W, THIN FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 0.25%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 75K, 0.25%, 0.063W, THIN FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 0.25%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402CRE0775KL YAG4424TR-ND RT0402CRE0775KL 59AK4367
Product Name RES 75.0KOHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 75K, 0.25%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details