Yageo USA RES 43.0 OHM 1/16W .25% SMD 0402 RT0402CRE0743RL

Description
RES 43.0ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 43.0ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.0 OHM 1/16W .25% SMD 0402 - RT0402CRE0743RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0 OHM 1/16W .25% SMD 0402
RT0402CRE0743RL
RES 43.0 OHM 1/16W .25% SMD 0402 RT0402CRE0743RL
RES 43.0ohm 1/16W .25% SMD 0402

RES 43.0ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402CRE0743RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402CRE0743RL-ND
Chip Resistor - Surface Mount RT0402CRE0743RL-ND
43 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402CRE0743RL RT0402CRE0743RL-ND
Product Name RES 43.0 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 43 ohms 43 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details