68 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
68 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
68 kOhms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 68.0KOHM 1/16W .25% SMD 0402
RES SMD 68K OHM 0.25% 1/16W 0402
RES, 68K, 0.25%, 0.063W, THIN FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 0.25%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 68K, 0.25%, 0.063W, THIN FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 0.25%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 68K OHM 0.25% 1/16W 0402
RES SMD 68K OHM 0.25% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | YAG4421TR-ND | RT0402CRD0768KL | RT0402CRD0768KL | 59AK2260 | RT0402CRD0768KL | 898-RT0402CRD0768KL |
| Product Name | Chip Resistor - Surface Mount | RES 68.0KOHM 1/16W .25% SMD 0402 | Resistors - Chip Resistor - Surface Mount | Res, 68K, 0.25%, 0.063W, Thin Film, 0402; Resistance Yageo | Chip Resistor - Surface Mount | RES SMD 68K OHM 0.25% 1/16W 0402 |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % | 0.2500 +/- % |