Yageo USA RES 681 OHM 1/16W .25% SMD 0402 RT0402CRD07681RL

Description
RES 681ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 681ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/16W .25% SMD 0402 - RT0402CRD07681RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/16W .25% SMD 0402
RT0402CRD07681RL
RES 681 OHM 1/16W .25% SMD 0402 RT0402CRD07681RL
RES 681ohm 1/16W .25% SMD 0402

RES 681ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402CRD07681RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402CRD07681RL-ND
Chip Resistor - Surface Mount RT0402CRD07681RL-ND
681 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

681 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402CRD07681RL RT0402CRD07681RL-ND
Product Name RES 681 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 681 ohms 681 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details