Yageo USA RES 301 OHM 1/16W .25% SMD 0402 RT0402CRD07301RL

Description
RES 301ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 301ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/16W .25% SMD 0402 - RT0402CRD07301RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/16W .25% SMD 0402
RT0402CRD07301RL
RES 301 OHM 1/16W .25% SMD 0402 RT0402CRD07301RL
RES 301ohm 1/16W .25% SMD 0402

RES 301ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402CRD07301RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402CRD07301RL-ND
Chip Resistor - Surface Mount RT0402CRD07301RL-ND
301 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

301 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402CRD07301RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402CRD07301RL
Chip Resistor - Surface Mount RT0402CRD07301RL
RES SMD 301 OHM 0.25% 1/16W 0402

RES SMD 301 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet
RES SMD 301 OHM 0.25% 1/16W 0402 - 898-RT0402CRD07301RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 301 OHM 0.25% 1/16W 0402
898-RT0402CRD07301RL
RES SMD 301 OHM 0.25% 1/16W 0402 898-RT0402CRD07301RL
RES SMD 301 OHM 0.25% 1/16W 0402

RES SMD 301 OHM 0.25% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402CRD07301RL RT0402CRD07301RL-ND RT0402CRD07301RL 898-RT0402CRD07301RL
Product Name RES 301 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 301 OHM 0.25% 1/16W 0402
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details