Yageo USA RES 18.2 OHM 1/16W .25% SMD 0402 RT0402CRD0718R2L

Description
RES 18.2ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 18.2ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/16W .25% SMD 0402 - RT0402CRD0718R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/16W .25% SMD 0402
RT0402CRD0718R2L
RES 18.2 OHM 1/16W .25% SMD 0402 RT0402CRD0718R2L
RES 18.2ohm 1/16W .25% SMD 0402

RES 18.2ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402CRD0718R2L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402CRD0718R2L-ND
Chip Resistor - Surface Mount RT0402CRD0718R2L-ND
18.2 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

18.2 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402CRD0718R2L RT0402CRD0718R2L-ND
Product Name RES 18.2 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details