Yageo USA RES 14.0 OHM 1/16W .25% SMD 0402 RT0402CRD0714RL

Description
RES 14.0ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 14.0ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0 OHM 1/16W .25% SMD 0402 - RT0402CRD0714RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0 OHM 1/16W .25% SMD 0402
RT0402CRD0714RL
RES 14.0 OHM 1/16W .25% SMD 0402 RT0402CRD0714RL
RES 14.0ohm 1/16W .25% SMD 0402

RES 14.0ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402CRD0714RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402CRD0714RL-ND
Chip Resistor - Surface Mount RT0402CRD0714RL-ND
14 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

14 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402CRD0714RL RT0402CRD0714RL-ND
Product Name RES 14.0 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 14 ohms 14 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 604 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details