Yageo USA RES 100 OHM 1/16W .25% SMD 0402 RT0402CRD07100RL

Description
RES 100ohm 1/16W .25% SMD 0402
Request a Quote Datasheet
Description
RES 100ohm 1/16W .25% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/16W .25% SMD 0402 - RT0402CRD07100RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/16W .25% SMD 0402
RT0402CRD07100RL
RES 100 OHM 1/16W .25% SMD 0402 RT0402CRD07100RL
RES 100ohm 1/16W .25% SMD 0402

RES 100ohm 1/16W .25% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402CRD07100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402CRD07100RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402CRD07100RLDKR-ND
RES SMD 100 OHM 0.25% 1/16W 0402

RES SMD 100 OHM 0.25% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402CRD07100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402CRD07100RLCT-ND
Chip Resistor - Surface Mount 13-RT0402CRD07100RLCT-ND
RES SMD 100 OHM 0.25% 1/16W 0402

RES SMD 100 OHM 0.25% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402CRD07100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402CRD07100RLTR-ND
Chip Resistor - Surface Mount 13-RT0402CRD07100RLTR-ND
100 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

100 Ohms ±0.25% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402CRD07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402CRD07100RL
Chip Resistor - Surface Mount RT0402CRD07100RL
RES SMD 100 OHM 0.25% 1/16W 0402

RES SMD 100 OHM 0.25% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402CRD07100RL 13-RT0402CRD07100RLDKR-ND RT0402CRD07100RL
Product Name RES 100 OHM 1/16W .25% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.2500 +/- % 0.2500 +/- % 0.2500 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details