Yageo USA Chip Resistor - Surface Mount RT0402BRE079K1L

Description
9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402BRE079K1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE079K1L-ND
Chip Resistor - Surface Mount RT0402BRE079K1L-ND
9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 9.10K OHM 1/16W .1% SMD 0402 - RT0402BRE079K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1/16W .1% SMD 0402
RT0402BRE079K1L
RES 9.10K OHM 1/16W .1% SMD 0402 RT0402BRE079K1L
RES 9.10Kohm 1/16W .1% SMD 0402

RES 9.10Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 9K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3709
Res, 9K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3709
RES, 9K1, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K1, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8099
Res, 9K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8099
RES, 9K1, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K1, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402BRE079K1L-ND RT0402BRE079K1L 58AK3709
Product Name Chip Resistor - Surface Mount RES 9.10K OHM 1/16W .1% SMD 0402 Res, 9K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details