Yageo USA RES 9.09K OHM 1/16W .1% SMD 0402 RT0402BRE079K09L

Description
RES 9.09Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 9.09Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/16W .1% SMD 0402 - RT0402BRE079K09L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/16W .1% SMD 0402
RT0402BRE079K09L
RES 9.09K OHM 1/16W .1% SMD 0402 RT0402BRE079K09L
RES 9.09Kohm 1/16W .1% SMD 0402

RES 9.09Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE079K09L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE079K09L-ND
Chip Resistor - Surface Mount RT0402BRE079K09L-ND
9.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 9K09, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8098
Res, 9K09, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8098
RES, 9K09, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K09, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402BRE079K09L RT0402BRE079K09L-ND 58AK8098
Product Name RES 9.09K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 9K09, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 9090 ohms 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data