RES SMD 71.5 OHM 0.1% 1/16W 0402
71.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES SMD 71.5 OHM 0.1% 1/16W 0402
RES 71.5ohm 1/16W .1% SMD 0402
RES SMD 71.5 OHM 0.1% 1/16W 0402
RES SMD 71.5 OHM 0.1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 13-RT0402BRE0771R5LCT-ND | RT0402BRE0771R5L | RT0402BRE0771R5L | RT0402BRE0771R5L |
| Product Name | Chip Resistor - Surface Mount | RES 71.5 OHM 1/16W .1% SMD 0402 | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 (1005 Metric) | |
| Resistance Range | 71.5 ohms | 71.5 ohms | 71.5 ohms | 71.5 ohms |