Yageo USA Chip Resistor - Surface Mount RT0402BRE076K49L

Description
6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 6K49, 0.1%, 0.063W, Thin Film, 0402 is a high precision, high stability chip resistor designed for applications requiring accurate resistance values. It features a resistance of 6.49 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 63 mW, and it is housed in a compact 0402 package, which helps save PCB space. This resistor is RoHS compliant and utilizes a thin film technology that enhances reliability and performance in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics. The product is also halogen-free, contributing to environmentally friendly design practices.

Datasheet Summary
Powered by GS/AI

The Res, 6K49, 0.1%, 0.063W, Thin Film, 0402 is a high precision, high stability chip resistor designed for applications requiring accurate resistance values. It features a resistance of 6.49 kΩ with a tolerance of ±0.1%, making it suitable for precision circuits. The power rating is 63 mW, and it is housed in a compact 0402 package, which helps save PCB space. This resistor is RoHS compliant and utilizes a thin film technology that enhances reliability and performance in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics. The product is also halogen-free, contributing to environmentally friendly design practices.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4410TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4410TR-ND
Chip Resistor - Surface Mount YAG4410TR-ND
6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4410DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4410DKR-ND
Chip Resistor - Surface Mount YAG4410DKR-ND
6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4410CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4410CT-ND
Chip Resistor - Surface Mount YAG4410CT-ND
6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

6.49 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 6.49K OHM 1/16W .1% SMD 0402 - RT0402BRE076K49L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/16W .1% SMD 0402
RT0402BRE076K49L
RES 6.49K OHM 1/16W .1% SMD 0402 RT0402BRE076K49L
RES 6.49Kohm 1/16W .1% SMD 0402

RES 6.49Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 6K49, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K49, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4364
Res, 6K49, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4364
RES, 6K49, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 6K49, 0.1%, 0.063W, THIN FILM, 0402; Resistance:6.49kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRE076K49L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRE076K49L
Resistors - Chip Resistor - Surface Mount RT0402BRE076K49L
RES SMD 6.49KOHM 0.1% 1/16W 0402

RES SMD 6.49KOHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE076K49L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE076K49L
Chip Resistor - Surface Mount RT0402BRE076K49L
RES SMD 6.49KOHM 0.1% 1/16W 0402

RES SMD 6.49KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4410TR-ND RT0402BRE076K49L 59AK4364 RT0402BRE076K49L RT0402BRE076K49L
Product Name Chip Resistor - Surface Mount RES 6.49K OHM 1/16W .1% SMD 0402 Res, 6K49, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD434GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details