Yageo USA RES 68.0K OHM 1/16W .1% SMD 0402 RT0402BRE0768KL

Description
RES 68.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 68.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0K OHM 1/16W .1% SMD 0402 - RT0402BRE0768KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0K OHM 1/16W .1% SMD 0402
RT0402BRE0768KL
RES 68.0K OHM 1/16W .1% SMD 0402 RT0402BRE0768KL
RES 68.0Kohm 1/16W .1% SMD 0402

RES 68.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4408TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4408TR-ND
Chip Resistor - Surface Mount YAG4408TR-ND
68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4408CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4408CT-ND
Chip Resistor - Surface Mount YAG4408CT-ND
68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4408DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4408DKR-ND
Chip Resistor - Surface Mount YAG4408DKR-ND
68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 16W Resistor - 52-RT0402BRE0768KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402BRE0768KL
SMD 16W Resistor 52-RT0402BRE0768KL
RES SMD 68K OHM 0.1% 1/16W 0402 Product overview: RT0402BRE0768KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0768KL can be used for catalog matching and distributor lookup.

RES SMD 68K OHM 0.1% 1/16W 0402 Product overview: RT0402BRE0768KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0768KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0402BRE0768KL
932461-RT0402BRE0768KL
Chip Resistor - Surface Mount - RT0402BRE0768KL 932461-RT0402BRE0768KL
Manufacturer: Yageo Win Source Part Number: 932461-RT0402BRE0768 KL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: YAG4408TR, YAG4408CT, RT0402BRE0768KL-ND, YAG4408DKR

Manufacturer: Yageo
Win Source Part Number: 932461-RT0402BRE0768KL
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 68 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: YAG4408TR, YAG4408CT, RT0402BRE0768KL-ND, YAG4408DKR

Buy Now Datasheet
Res, 68K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2256 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2256
Res, 68K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2256
RES, 68K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 68K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8095
Res, 68K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8095
RES, 68K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 68K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:68kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0402BRE0768KL YAG4408TR-ND 52-RT0402BRE0768KL 932461-RT0402BRE0768KL 59AK2256
Product Name RES 68.0K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistor - Surface Mount - RT0402BRE0768KL Res, 68K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 68000 ohms 68000 ohms 68000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details