Yageo USA Chip Resistor - Surface Mount RT0402BRE075K1L

Description
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4404TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4404TR-ND
Chip Resistor - Surface Mount YAG4404TR-ND
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4404DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4404DKR-ND
Chip Resistor - Surface Mount YAG4404DKR-ND
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4404CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4404CT-ND
Chip Resistor - Surface Mount YAG4404CT-ND
5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

5.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 5.10K OHM 1/16W .1% SMD 0402 - RT0402BRE075K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/16W .1% SMD 0402
RT0402BRE075K1L
RES 5.10K OHM 1/16W .1% SMD 0402 RT0402BRE075K1L
RES 5.10Kohm 1/16W .1% SMD 0402

RES 5.10Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 5K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK6200 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK6200
Res, 5K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK6200
RES, 5K1, 0.1%, 0.063W, THIN FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K1, 0.1%, 0.063W, THIN FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8092
Res, 5K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8092
RES, 5K1, 0.1%, 0.063W, THIN FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K1, 0.1%, 0.063W, THIN FILM, 0402; Resistance:5.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRE075K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE075K1L
Chip Resistor - Surface Mount RT0402BRE075K1L
RES SMD 5.1K OHM 0.1% 1/16W 0402

RES SMD 5.1K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG4404TR-ND RT0402BRE075K1L 58AK6200 RT0402BRE075K1L
Product Name Chip Resistor - Surface Mount RES 5.10K OHM 1/16W .1% SMD 0402 Res, 5K1, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details