Yageo USA Chip Resistor - Surface Mount RT0402BRE0750RL

Description
50 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402BRE0750RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0750RLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRE0750RLTR-ND
50 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

50 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE0750RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0750RLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRE0750RLCT-ND
50 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

50 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE0750RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0750RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRE0750RLDKR-ND
50 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

50 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 50 OHM 16W Resistor - 52-RT0402BRE0750RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50 OHM 16W Resistor
52-RT0402BRE0750RL
SMD 50 OHM 16W Resistor 52-RT0402BRE0750RL
RES SMD 50 OHM 0.1% 1/16W 0402 Product overview: RT0402BRE0750RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0750RL can be used for catalog matching and distributor lookup.

RES SMD 50 OHM 0.1% 1/16W 0402 Product overview: RT0402BRE0750RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0750RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 50R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo - 46AK5588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo
46AK5588
Res, 50R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo 46AK5588
RES, 50R, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

RES, 50R, 0.1%, 0.063W, THIN FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE0750RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0750RL
Chip Resistor - Surface Mount RT0402BRE0750RL
RES SMD 50 OHM 0.1% 1/16W 0402

RES SMD 50 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0402BRE0750RLTR-ND 52-RT0402BRE0750RL 46AK5588 RT0402BRE0750RL
Product Name Chip Resistor - Surface Mount SMD 50 OHM 16W Resistor Res, 50R, 0.1%, 0.063W, Thin Film, 0402 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402
Resistance Range 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details