Yageo USA RES 475 OHM 1/16W .1% SMD 0402 RT0402BRE07475RL

Description
RES 475ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 475ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/16W .1% SMD 0402 - RT0402BRE07475RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/16W .1% SMD 0402
RT0402BRE07475RL
RES 475 OHM 1/16W .1% SMD 0402 RT0402BRE07475RL
RES 475ohm 1/16W .1% SMD 0402

RES 475ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE07475RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE07475RL-ND
Chip Resistor - Surface Mount RT0402BRE07475RL-ND
475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

475 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRE07475RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE07475RL
Chip Resistor - Surface Mount RT0402BRE07475RL
RES SMD 475 OHM 0.1% 1/16W 0402

RES SMD 475 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402BRE07475RL RT0402BRE07475RL-ND RT0402BRE07475RL
Product Name RES 475 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details