Yageo USA Chip Resistor - Surface Mount RT0402BRE0742K2L

Description
42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4387TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4387TR-ND
Chip Resistor - Surface Mount YAG4387TR-ND
42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4387DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4387DKR-ND
Chip Resistor - Surface Mount YAG4387DKR-ND
42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4387CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4387CT-ND
Chip Resistor - Surface Mount YAG4387CT-ND
42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

42.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 42.2K OHM 1/16W .1% SMD 0402 - RT0402BRE0742K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/16W .1% SMD 0402
RT0402BRE0742K2L
RES 42.2K OHM 1/16W .1% SMD 0402 RT0402BRE0742K2L
RES 42.2Kohm 1/16W .1% SMD 0402

RES 42.2Kohm 1/16W .1% SMD 0402

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0402BRE0742K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRE0742K2L
Resistors - Chip Resistor - Surface Mount RT0402BRE0742K2L
RES SMD 42.2KOHM 0.1% 1/16W 0402

RES SMD 42.2KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 42K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4357 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4357
Res, 42K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4357
RES, 42K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 42K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:42.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG4387TR-ND RT0402BRE0742K2L RT0402BRE0742K2L 59AK4357
Product Name Chip Resistor - Surface Mount RES 42.2K OHM 1/16W .1% SMD 0402 Resistors - Chip Resistor - Surface Mount Res, 42K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details