Yageo USA Chip Resistor - Surface Mount RT0402BRE073KL

Description
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4385TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4385TR-ND
Chip Resistor - Surface Mount YAG4385TR-ND
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4385DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4385DKR-ND
Chip Resistor - Surface Mount YAG4385DKR-ND
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4385CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4385CT-ND
Chip Resistor - Surface Mount YAG4385CT-ND
3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 3.00K OHM 1/16W .1% SMD 0402 - RT0402BRE073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/16W .1% SMD 0402
RT0402BRE073KL
RES 3.00K OHM 1/16W .1% SMD 0402 RT0402BRE073KL
RES 3.00Kohm 1/16W .1% SMD 0402

RES 3.00Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE073KL
Chip Resistor - Surface Mount RT0402BRE073KL
RES SMD 3K OHM 0.1% 1/16W 0402

RES SMD 3K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 3K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8849 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8849
Res, 3K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8849
RES, 3K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 3K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 3K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6439
Res, 3K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6439
RES, 3K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8087 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8087
Res, 3K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8087
RES, 3K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number YAG4385TR-ND RT0402BRE073KL RT0402BRE073KL 82AH8849 59AK6439
Product Name Chip Resistor - Surface Mount RES 3.00K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 3K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 3K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details