Yageo USA RES 3.90K OHM 1/16W .1% SMD 0402 RT0402BRE073K9L

Description
RES 3.90Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 3.90Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.90K OHM 1/16W .1% SMD 0402 - RT0402BRE073K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.90K OHM 1/16W .1% SMD 0402
RT0402BRE073K9L
RES 3.90K OHM 1/16W .1% SMD 0402 RT0402BRE073K9L
RES 3.90Kohm 1/16W .1% SMD 0402

RES 3.90Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4384TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4384TR-ND
Chip Resistor - Surface Mount YAG4384TR-ND
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4384CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4384CT-ND
Chip Resistor - Surface Mount YAG4384CT-ND
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4384DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4384DKR-ND
Chip Resistor - Surface Mount YAG4384DKR-ND
3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRE073K9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRE073K9L
Resistors - Chip Resistor - Surface Mount RT0402BRE073K9L
RES SMD 3.9K OHM 0.1% 1/16W 0402

RES SMD 3.9K OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0402BRE073K9L YAG4384TR-ND RT0402BRE073K9L
Product Name RES 3.90K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 3900 ohms 3900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details