Yageo USA Chip Resistor - Surface Mount RT0402BRE073K3L

Description
3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402BRE073K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE073K3LTR-ND
Chip Resistor - Surface Mount 13-RT0402BRE073K3LTR-ND
3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE073K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE073K3LCT-ND
Chip Resistor - Surface Mount 13-RT0402BRE073K3LCT-ND
RES SMD 3.3K OHM 0.1% 1/16W 0402

RES SMD 3.3K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE073K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE073K3LDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRE073K3LDKR-ND
RES SMD 3.3K OHM 0.1% 1/16W 0402

RES SMD 3.3K OHM 0.1% 1/16W 0402

Buy Now Datasheet
RES 3.30K OHM 1/16W .1% SMD 0402 - RT0402BRE073K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/16W .1% SMD 0402
RT0402BRE073K3L
RES 3.30K OHM 1/16W .1% SMD 0402 RT0402BRE073K3L
RES 3.30Kohm 1/16W .1% SMD 0402

RES 3.30Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8088
Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8088
RES, 3K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3699
Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3699
RES, 3K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:3.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRE073K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE073K3L
Chip Resistor - Surface Mount RT0402BRE073K3L
RES SMD 3.3K OHM 0.1% 1/16W 0402

RES SMD 3.3K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0402BRE073K3LTR-ND RT0402BRE073K3L 58AK8088 RT0402BRE073K3L
Product Name Chip Resistor - Surface Mount RES 3.30K OHM 1/16W .1% SMD 0402 Res, 3K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details