Yageo USA Chip Resistor - Surface Mount RT0402BRE0739K2L

Description
39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 39K2, 0.1%, 0.063W, Thin Film, 0402 is a high precision, high stability chip resistor manufactured by Yageo. It features a resistance value of 39.2 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring accurate resistance measurements. The power rating is 63 mW, and it is housed in a compact 0402 package, which helps save PCB space. This resistor is RoHS compliant and made with halogen-free epoxy, contributing to environmentally friendly practices. It is designed for use in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics. The thin film technology used in its construction ensures high reliability and stability over time.

Datasheet Summary
Powered by GS/AI

The Res, 39K2, 0.1%, 0.063W, Thin Film, 0402 is a high precision, high stability chip resistor manufactured by Yageo. It features a resistance value of 39.2 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring accurate resistance measurements. The power rating is 63 mW, and it is housed in a compact 0402 package, which helps save PCB space. This resistor is RoHS compliant and made with halogen-free epoxy, contributing to environmentally friendly practices. It is designed for use in various applications, including converters, printing equipment, server boards, telecom, and consumer electronics. The thin film technology used in its construction ensures high reliability and stability over time.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4377TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4377TR-ND
Chip Resistor - Surface Mount YAG4377TR-ND
39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4377CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4377CT-ND
Chip Resistor - Surface Mount YAG4377CT-ND
39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4377DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4377DKR-ND
Chip Resistor - Surface Mount YAG4377DKR-ND
39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

39.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 39.2K OHM 1/16W .1% SMD 0402 - RT0402BRE0739K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/16W .1% SMD 0402
RT0402BRE0739K2L
RES 39.2K OHM 1/16W .1% SMD 0402 RT0402BRE0739K2L
RES 39.2Kohm 1/16W .1% SMD 0402

RES 39.2Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6443
Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6443
RES, 39K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2247
Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2247
RES, 39K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRE0739K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0739K2L
Chip Resistor - Surface Mount RT0402BRE0739K2L
RES SMD 39.2KOHM 0.1% 1/16W 0402

RES SMD 39.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG4377TR-ND RT0402BRE0739K2L 59AK6443 RT0402BRE0739K2L
Product Name Chip Resistor - Surface Mount RES 39.2K OHM 1/16W .1% SMD 0402 Res, 39K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468288 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details