Yageo USA Chip Resistor - Surface Mount RT0402BRE07357RL

Description
357 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
357 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402BRE07357RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE07357RL-ND
Chip Resistor - Surface Mount RT0402BRE07357RL-ND
357 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

357 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 357 OHM 1/16W .1% SMD 0402 - RT0402BRE07357RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/16W .1% SMD 0402
RT0402BRE07357RL
RES 357 OHM 1/16W .1% SMD 0402 RT0402BRE07357RL
RES 357ohm 1/16W .1% SMD 0402

RES 357ohm 1/16W .1% SMD 0402

Supplier's Site
Res, 357R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2246
Res, 357R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2246
RES, 357R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 357R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 357R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 357R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3702
Res, 357R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3702
RES, 357R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 357R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:357ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0402BRE07357RL-ND RT0402BRE07357RL 59AK2246
Product Name Chip Resistor - Surface Mount RES 357 OHM 1/16W .1% SMD 0402 Res, 357R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details