330 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 330ohm 1/16W .1% SMD 0402
RES SMD 330 OHM 0.1% 1/16W 0402
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RT0402BRE07330RL-ND | RT0402BRE07330RL | RT0402BRE07330RL |
| Product Name | Chip Resistor - Surface Mount | RES 330 OHM 1/16W .1% SMD 0402 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms |