Yageo USA RES 30.9K OHM 1/16W .1% SMD 0402 RT0402BRE0730K9L

Description
RES 30.9Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 30.9Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/16W .1% SMD 0402 - RT0402BRE0730K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/16W .1% SMD 0402
RT0402BRE0730K9L
RES 30.9K OHM 1/16W .1% SMD 0402 RT0402BRE0730K9L
RES 30.9Kohm 1/16W .1% SMD 0402

RES 30.9Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRE0730K9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0730K9LTR-ND
Chip Resistor - Surface Mount 13-RT0402BRE0730K9LTR-ND
30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE0730K9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0730K9LDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRE0730K9LDKR-ND
RES SMD 30.9KOHM 0.1% 1/16W 0402

RES SMD 30.9KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE0730K9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0730K9LCT-ND
Chip Resistor - Surface Mount 13-RT0402BRE0730K9LCT-ND
RES SMD 30.9KOHM 0.1% 1/16W 0402

RES SMD 30.9KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRE0730K9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0730K9L
Chip Resistor - Surface Mount RT0402BRE0730K9L
RES SMD 30.9KOHM 0.1% 1/16W 0402

RES SMD 30.9KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3700
Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3700
RES, 30K9, 0.1%, 0.063W, THIN FILM, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K9, 0.1%, 0.063W, THIN FILM, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK6440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK6440
Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK6440
RES, 30K9, 0.1%, 0.063W, THIN FILM, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 30K9, 0.1%, 0.063W, THIN FILM, 0402; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRE0730K9L 13-RT0402BRE0730K9LTR-ND RT0402BRE0730K9L 58AK3700
Product Name RES 30.9K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 30K9, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 30900 ohms 30900 ohms 30900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD133GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details