Yageo USA Chip Resistor - Surface Mount RT0402BRE072K87L

Description
RES SMD 2.87KOHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 2.87KOHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402BRE072K87LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE072K87LDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRE072K87LDKR-ND
RES SMD 2.87KOHM 0.1% 1/16W 0402

RES SMD 2.87KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE072K87LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE072K87LTR-ND
Chip Resistor - Surface Mount 13-RT0402BRE072K87LTR-ND
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE072K87LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE072K87LCT-ND
Chip Resistor - Surface Mount 13-RT0402BRE072K87LCT-ND
RES SMD 2.87KOHM 0.1% 1/16W 0402

RES SMD 2.87KOHM 0.1% 1/16W 0402

Buy Now Datasheet
RES 2.87K OHM 1/16W .1% SMD 0402 - RT0402BRE072K87L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/16W .1% SMD 0402
RT0402BRE072K87L
RES 2.87K OHM 1/16W .1% SMD 0402 RT0402BRE072K87L
RES 2.87Kohm 1/16W .1% SMD 0402

RES 2.87Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 2K87, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2238
Res, 2K87, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2238
RES, 2K87, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K87, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3693
Res, 2K87, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3693
RES, 2K87, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K87, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRE072K87L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRE072K87L
Resistors - Chip Resistor - Surface Mount RT0402BRE072K87L
RES SMD 2.87KOHM 0.1% 1/16W 0402

RES SMD 2.87KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0402BRE072K87LDKR-ND RT0402BRE072K87L 59AK2238 RT0402BRE072K87L
Product Name Chip Resistor - Surface Mount RES 2.87K OHM 1/16W .1% SMD 0402 Res, 2K87, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details