Yageo USA RES 2.70K OHM 1/16W .1% SMD 0402 RT0402BRE072K7L

Description
RES 2.70Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 2.70Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM 1/16W .1% SMD 0402 - RT0402BRE072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/16W .1% SMD 0402
RT0402BRE072K7L
RES 2.70K OHM 1/16W .1% SMD 0402 RT0402BRE072K7L
RES 2.70Kohm 1/16W .1% SMD 0402

RES 2.70Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRE072K7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE072K7LTR-ND
Chip Resistor - Surface Mount 13-RT0402BRE072K7LTR-ND
2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE072K7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE072K7LCT-ND
Chip Resistor - Surface Mount 13-RT0402BRE072K7LCT-ND
RES SMD 2.7K OHM 0.1% 1/16W 0402

RES SMD 2.7K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE072K7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE072K7LDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRE072K7LDKR-ND
RES SMD 2.7K OHM 0.1% 1/16W 0402

RES SMD 2.7K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRE072K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE072K7L
Chip Resistor - Surface Mount RT0402BRE072K7L
RES SMD 2.7K OHM 0.1% 1/16W 0402

RES SMD 2.7K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402BRE072K7L 13-RT0402BRE072K7LTR-ND RT0402BRE072K7L
Product Name RES 2.70K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2700 ohms 2700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573155 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details
Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details