Yageo USA Chip Resistor - Surface Mount RT0402BRE072K2L

Description
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4368TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4368TR-ND
Chip Resistor - Surface Mount YAG4368TR-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4368DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4368DKR-ND
Chip Resistor - Surface Mount YAG4368DKR-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4368CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4368CT-ND
Chip Resistor - Surface Mount YAG4368CT-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 2.20K OHM 1/16W .1% SMD 0402 - RT0402BRE072K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/16W .1% SMD 0402
RT0402BRE072K2L
RES 2.20K OHM 1/16W .1% SMD 0402 RT0402BRE072K2L
RES 2.20Kohm 1/16W .1% SMD 0402

RES 2.20Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 2K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2236
Res, 2K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2236
RES, 2K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2237
Res, 2K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2237
RES, 2K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRE072K2L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE072K2L
Chip Resistor - Surface Mount RT0402BRE072K2L
RES SMD 2.2K OHM 0.1% 1/16W 0402

RES SMD 2.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG4368TR-ND RT0402BRE072K2L 59AK2236 RT0402BRE072K2L
Product Name Chip Resistor - Surface Mount RES 2.20K OHM 1/16W .1% SMD 0402 Res, 2K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details