27.4 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 27.4Kohm 1/16W .1% SMD 0402
RES, 27K4, 0.1%, 0.063W, THIN FILM, 0402; Resistance:27.4kohm;
RES, 27K4, 0.1%, 0.063W, THIN FILM, 0402; Resistance:27.4kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RT0402BRE0727K4L-ND | RT0402BRE0727K4L | 59AK6438 |
| Product Name | Chip Resistor - Surface Mount | RES 27.4K OHM 1/16W .1% SMD 0402 | Res, 27K4, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Precision Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |