Yageo USA RES 26.1 OHM 1/16W .1% SMD 0402 RT0402BRE0726R1L

Description
RES 26.1ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 26.1ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/16W .1% SMD 0402 - RT0402BRE0726R1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/16W .1% SMD 0402
RT0402BRE0726R1L
RES 26.1 OHM 1/16W .1% SMD 0402 RT0402BRE0726R1L
RES 26.1ohm 1/16W .1% SMD 0402

RES 26.1ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE0726R1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE0726R1L-ND
Chip Resistor - Surface Mount RT0402BRE0726R1L-ND
26.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

26.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402BRE0726R1L RT0402BRE0726R1L-ND
Product Name RES 26.1 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details