Yageo USA RES 24.3K OHM 1/16W .1% SMD 0402 RT0402BRE0724K3L

Description
RES 24.3Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 24.3Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/16W .1% SMD 0402 - RT0402BRE0724K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/16W .1% SMD 0402
RT0402BRE0724K3L
RES 24.3K OHM 1/16W .1% SMD 0402 RT0402BRE0724K3L
RES 24.3Kohm 1/16W .1% SMD 0402

RES 24.3Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRE0724K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0724K3LTR-ND
Chip Resistor - Surface Mount 13-RT0402BRE0724K3LTR-ND
24.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE0724K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0724K3LDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRE0724K3LDKR-ND
RES SMD 24.3KOHM 0.1% 1/16W 0402

RES SMD 24.3KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE0724K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0724K3LCT-ND
Chip Resistor - Surface Mount 13-RT0402BRE0724K3LCT-ND
RES SMD 24.3KOHM 0.1% 1/16W 0402

RES SMD 24.3KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRE0724K3L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRE0724K3L
Resistors - Chip Resistor - Surface Mount RT0402BRE0724K3L
RES SMD 24.3KOHM 0.1% 1/16W 0402

RES SMD 24.3KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 24K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK6194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK6194
Res, 24K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK6194
RES, 24K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 24K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402BRE0724K3L 13-RT0402BRE0724K3LTR-ND RT0402BRE0724K3L 58AK6194
Product Name RES 24.3K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 24K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 24300 ohms 24300 ohms 24300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details