Yageo USA Chip Resistor - Surface Mount RT0402BRE07249RL

Description
RES SMD 249 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 249 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0402BRE07249RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE07249RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRE07249RLDKR-ND
RES SMD 249 OHM 0.1% 1/16W 0402

RES SMD 249 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE07249RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE07249RLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRE07249RLTR-ND
249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

249 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE07249RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE07249RLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRE07249RLCT-ND
RES SMD 249 OHM 0.1% 1/16W 0402

RES SMD 249 OHM 0.1% 1/16W 0402

Buy Now Datasheet
RES 249 OHM 1/16W .1% SMD 0402 - RT0402BRE07249RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/16W .1% SMD 0402
RT0402BRE07249RL
RES 249 OHM 1/16W .1% SMD 0402 RT0402BRE07249RL
RES 249ohm 1/16W .1% SMD 0402

RES 249ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE07249RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE07249RL
Chip Resistor - Surface Mount RT0402BRE07249RL
RES SMD 249 OHM 0.1% 1/16W 0402

RES SMD 249 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 249R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2242
Res, 249R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2242
RES, 249R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8086
Res, 249R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8086
RES, 249R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 249R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RT0402BRE07249RLDKR-ND RT0402BRE07249RL RT0402BRE07249RL 59AK2242
Product Name Chip Resistor - Surface Mount RES 249 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 249R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 249 ohms 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details