Yageo USA RES 23.2K OHM 1/16W .1% SMD 0402 RT0402BRE0723K2L

Description
RES 23.2Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 23.2Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/16W .1% SMD 0402 - RT0402BRE0723K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/16W .1% SMD 0402
RT0402BRE0723K2L
RES 23.2K OHM 1/16W .1% SMD 0402 RT0402BRE0723K2L
RES 23.2Kohm 1/16W .1% SMD 0402

RES 23.2Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4358TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4358TR-ND
Chip Resistor - Surface Mount YAG4358TR-ND
23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4358CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4358CT-ND
Chip Resistor - Surface Mount YAG4358CT-ND
23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4358DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4358DKR-ND
Chip Resistor - Surface Mount YAG4358DKR-ND
23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 23K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0230
Res, 23K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0230
RES, 23K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 23K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 23K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8085
Res, 23K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8085
RES, 23K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 23K2, 0.1%, 0.063W, THIN FILM, 0402; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRE0723K2L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRE0723K2L
Resistors - Chip Resistor - Surface Mount RT0402BRE0723K2L
RES SMD 23.2KOHM 0.1% 1/16W 0402

RES SMD 23.2KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0402BRE0723K2L YAG4358TR-ND 59AK0230 RT0402BRE0723K2L
Product Name RES 23.2K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 23K2, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 23200 ohms 23200 ohms 23200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD133JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details