Yageo USA RES 22.0 OHM 1/16W .1% SMD 0402 RT0402BRE0722RL

Description
RES 22.0ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 22.0ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0 OHM 1/16W .1% SMD 0402 - RT0402BRE0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0 OHM 1/16W .1% SMD 0402
RT0402BRE0722RL
RES 22.0 OHM 1/16W .1% SMD 0402 RT0402BRE0722RL
RES 22.0ohm 1/16W .1% SMD 0402

RES 22.0ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0402BRE0722RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0722RLDKR-ND
Chip Resistor - Surface Mount 13-RT0402BRE0722RLDKR-ND
RES SMD 22 OHM 0.1% 1/16W 0402

RES SMD 22 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE0722RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0722RLCT-ND
Chip Resistor - Surface Mount 13-RT0402BRE0722RLCT-ND
RES SMD 22 OHM 0.1% 1/16W 0402

RES SMD 22 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0402BRE0722RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0402BRE0722RLTR-ND
Chip Resistor - Surface Mount 13-RT0402BRE0722RLTR-ND
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRE0722RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0722RL
Chip Resistor - Surface Mount RT0402BRE0722RL
RES SMD 22 OHM 0.1% 1/16W 0402

RES SMD 22 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RT0402BRE0722RL 13-RT0402BRE0722RLDKR-ND RT0402BRE0722RL
Product Name RES 22.0 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567463P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD625JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details