Yageo USA Chip Resistor - Surface Mount RT0402BRE0722KL

Description
22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4356TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4356TR-ND
Chip Resistor - Surface Mount YAG4356TR-ND
22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4356CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4356CT-ND
Chip Resistor - Surface Mount YAG4356CT-ND
22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4356DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4356DKR-ND
Chip Resistor - Surface Mount YAG4356DKR-ND
22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 16W Resistor - 52-RT0402BRE0722KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-RT0402BRE0722KL
SMD 16W Resistor 52-RT0402BRE0722KL
RES SMD 22K OHM 0.1% 1/16W 0402 Product overview: RT0402BRE0722KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0722KL can be used for catalog matching and distributor lookup.

RES SMD 22K OHM 0.1% 1/16W 0402 Product overview: RT0402BRE0722KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0722KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RT0402BRE0722KL
892450-RT0402BRE0722KL
Chip Resistor - Surface Mount - RT0402BRE0722KL 892450-RT0402BRE0722KL
Manufacturer: Yageo Win Source Part Number: 892450-RT0402BRE0722 KL Series: RT Operating Temperature Range: -55°C ~ 155°C Features: 22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RT0402BRE0722KL-ND, YAG4356CT, YAG4356DKR, YAG4356TR

Manufacturer: Yageo
Win Source Part Number: 892450-RT0402BRE0722KL
Series: RT
Operating Temperature Range: -55°C ~ 155°C
Features: 22 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RT0402BRE0722KL-ND, YAG4356CT, YAG4356DKR, YAG4356TR

Buy Now Datasheet
RES 22.0K OHM 1/16W .1% SMD 0402 - RT0402BRE0722KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/16W .1% SMD 0402
RT0402BRE0722KL
RES 22.0K OHM 1/16W .1% SMD 0402 RT0402BRE0722KL
RES 22.0Kohm 1/16W .1% SMD 0402

RES 22.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Res, 22K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8848
Res, 22K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8848
RES, 22K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 22K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 22K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0229
Res, 22K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0229
RES, 22K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YAG4356TR-ND 52-RT0402BRE0722KL 892450-RT0402BRE0722KL RT0402BRE0722KL 82AH8848 59AK0229
Product Name Chip Resistor - Surface Mount SMD 16W Resistor Chip Resistor - Surface Mount - RT0402BRE0722KL RES 22.0K OHM 1/16W .1% SMD 0402 Res, 22K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 22K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 2567819P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details