Yageo USA Chip Resistor - Surface Mount RT0402BRE07220KL

Description
220 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
220 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0402BRE07220KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE07220KL-ND
Chip Resistor - Surface Mount RT0402BRE07220KL-ND
220 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

220 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRE07220KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE07220KL
Chip Resistor - Surface Mount RT0402BRE07220KL
RES 220K OHM 0.1% 1/16W 0402

RES 220K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK6193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK6193
Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK6193
RES, 220K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3694
Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3694
RES, 220K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RT0402BRE07220KL-ND RT0402BRE07220KL 58AK6193
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 220K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details