Yageo USA RES 20.0 OHM 1/16W .1% SMD 0402 RT0402BRE0720RL

Description
RES 20.0ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 20.0ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0 OHM 1/16W .1% SMD 0402 - RT0402BRE0720RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/16W .1% SMD 0402
RT0402BRE0720RL
RES 20.0 OHM 1/16W .1% SMD 0402 RT0402BRE0720RL
RES 20.0ohm 1/16W .1% SMD 0402

RES 20.0ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4353TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4353TR-ND
Chip Resistor - Surface Mount YAG4353TR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4353CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4353CT-ND
Chip Resistor - Surface Mount YAG4353CT-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4353DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4353DKR-ND
Chip Resistor - Surface Mount YAG4353DKR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 20R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2239
Res, 20R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2239
RES, 20R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4342 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4342
Res, 20R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4342
RES, 20R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 20R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRE0720RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0720RL
Chip Resistor - Surface Mount RT0402BRE0720RL
RES SMD 20 OHM 0.1% 1/16W 0402

RES SMD 20 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RT0402BRE0720RL YAG4353TR-ND 59AK2239 RT0402BRE0720RL
Product Name RES 20.0 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Res, 20R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 3-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
4 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details