Yageo USA Chip Resistor - Surface Mount RT0402BRE0715KL

Description
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4341TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4341TR-ND
Chip Resistor - Surface Mount YAG4341TR-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4341CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4341CT-ND
Chip Resistor - Surface Mount YAG4341CT-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4341DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4341DKR-ND
Chip Resistor - Surface Mount YAG4341DKR-ND
15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 0.0625W 15000ohm 50V Resistor - 52-RT0402BRE0715KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 15000ohm 50V Resistor
52-RT0402BRE0715KL
SMD 0.0625W 15000ohm 50V Resistor 52-RT0402BRE0715KL
Fixed Resistor, Thin Film, 0.0625W, 15000ohm, 50V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRE0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 15000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 15000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0715KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.0625W, 15000ohm, 50V, 0.1% +/-Tol, 50ppm/Cel, Surface Mount, 0402, CHIP Product overview: RT0402BRE0715KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 15000ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 15000ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0715KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThin Film Resistors - SMD 1/16W 15K ohm .1% 50ppm - RT0402BRE0715KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/16W 15K ohm .1% 50ppm
RT0402BRE0715KL
YageoThin Film Resistors - SMD 1/16W 15K ohm .1% 50ppm RT0402BRE0715KL
YageoThin Film Resistors - SMD 1/16W 15Kohm .1% 50ppm

YageoThin Film Resistors - SMD 1/16W 15Kohm .1% 50ppm

Supplier's Site
Res, 15K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo - 82AH8846 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo
82AH8846
Res, 15K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo 82AH8846
RES, 15K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

RES, 15K, 0.1%, 1/16W, 0402, THIN FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 15K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2234
Res, 15K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2234
RES, 15K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 15K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE0715KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0715KL
Chip Resistor - Surface Mount RT0402BRE0715KL
RES SMD 15K OHM 0.1% 1/16W 0402

RES SMD 15K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG4341TR-ND 52-RT0402BRE0715KL RT0402BRE0715KL 82AH8846 59AK2234 RT0402BRE0715KL
Product Name Chip Resistor - Surface Mount SMD 0.0625W 15000ohm 50V Resistor YageoThin Film Resistors - SMD 1/16W 15K ohm .1% 50ppm Res, 15K, 0.1%, 1/16W, 0402, Thin Film Rohs Compliant Yageo Res, 15K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details