Yageo USA RES 14.7 OHM 1/16W .1% SMD 0402 RT0402BRE0714R7L

Description
RES 14.7ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 14.7ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/16W .1% SMD 0402 - RT0402BRE0714R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/16W .1% SMD 0402
RT0402BRE0714R7L
RES 14.7 OHM 1/16W .1% SMD 0402 RT0402BRE0714R7L
RES 14.7ohm 1/16W .1% SMD 0402

RES 14.7ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE0714R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE0714R7L-ND
Chip Resistor - Surface Mount RT0402BRE0714R7L-ND
14.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

14.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402BRE0714R7L RT0402BRE0714R7L-ND
Product Name RES 14.7 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers