Yageo USA RES 147 OHM 1/16W .1% SMD 0402 RT0402BRE07147RL

Description
RES 147ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 147ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147 OHM 1/16W .1% SMD 0402 - RT0402BRE07147RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1/16W .1% SMD 0402
RT0402BRE07147RL
RES 147 OHM 1/16W .1% SMD 0402 RT0402BRE07147RL
RES 147ohm 1/16W .1% SMD 0402

RES 147ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE07147RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE07147RL-ND
Chip Resistor - Surface Mount RT0402BRE07147RL-ND
147 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

147 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402BRE07147RL RT0402BRE07147RL-ND
Product Name RES 147 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 147 ohms 147 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data