Yageo USA RES 13.3K OHM 1/16W .1% SMD 0402 RT0402BRE0713K3L

Description
RES 13.3Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 13.3Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 1/16W .1% SMD 0402 - RT0402BRE0713K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 1/16W .1% SMD 0402
RT0402BRE0713K3L
RES 13.3K OHM 1/16W .1% SMD 0402 RT0402BRE0713K3L
RES 13.3Kohm 1/16W .1% SMD 0402

RES 13.3Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4340TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4340TR-ND
Chip Resistor - Surface Mount YAG4340TR-ND
13.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4340CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4340CT-ND
Chip Resistor - Surface Mount YAG4340CT-ND
13.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4340DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4340DKR-ND
Chip Resistor - Surface Mount YAG4340DKR-ND
13.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
SMD 50V Resistor - 52-RT0402BRE0713K3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-RT0402BRE0713K3L
SMD 50V Resistor 52-RT0402BRE0713K3L
Thin Film Chip Resistor 0402 13.3K Ohm 0.1% 50V SMD Product overview: RT0402BRE0713K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0713K3L can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 0402 13.3K Ohm 0.1% 50V SMD Product overview: RT0402BRE0713K3L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0402BRE0713K3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRE0713K3L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0713K3L
Chip Resistor - Surface Mount RT0402BRE0713K3L
RES SMD 13.3KOHM 0.1% 1/16W 0402

RES SMD 13.3KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 13K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2233
Res, 13K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2233
RES, 13K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 13K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4339 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4339
Res, 13K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4339
RES, 13K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 13K3, 0.1%, 0.063W, THIN FILM, 0402; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRE0713K3L YAG4340TR-ND 52-RT0402BRE0713K3L RT0402BRE0713K3L 59AK2233
Product Name RES 13.3K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount SMD 50V Resistor Chip Resistor - Surface Mount Res, 13K3, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 13300 ohms 13300 ohms 13300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details