Yageo USA RES 11.0K OHM 1/16W .1% SMD 0402 RT0402BRE0711KL

Description
RES 11.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 11.0Kohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.0K OHM 1/16W .1% SMD 0402 - RT0402BRE0711KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/16W .1% SMD 0402
RT0402BRE0711KL
RES 11.0K OHM 1/16W .1% SMD 0402 RT0402BRE0711KL
RES 11.0Kohm 1/16W .1% SMD 0402

RES 11.0Kohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG4334TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4334TR-ND
Chip Resistor - Surface Mount YAG4334TR-ND
11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4334CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4334CT-ND
Chip Resistor - Surface Mount YAG4334CT-ND
11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4334DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4334DKR-ND
Chip Resistor - Surface Mount YAG4334DKR-ND
11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

11 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0402BRE0711KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRE0711KL
Chip Resistor - Surface Mount RT0402BRE0711KL
RES SMD 11K OHM 0.1% 1/16W 0402

RES SMD 11K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRE0711KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402BRE0711KL
Resistors - Chip Resistor - Surface Mount RT0402BRE0711KL
RES SMD 11K OHM 0.1% 1/16W 0402

RES SMD 11K OHM 0.1% 1/16W 0402

Supplier's Site
Res, 11K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK0223 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK0223
Res, 11K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK0223
RES, 11K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 11K, 0.1%, 0.063W, THIN FILM, 0402; Resistance:11kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0402BRE0711KL YAG4334TR-ND RT0402BRE0711KL RT0402BRE0711KL 59AK0223
Product Name RES 11.0K OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 11K, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 11000 ohms 11000 ohms 11000 ohms 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers