Yageo USA RES 10.5 OHM 1/16W .1% SMD 0402 RT0402BRE0710R5L

Description
RES 10.5ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 10.5ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1/16W .1% SMD 0402 - RT0402BRE0710R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/16W .1% SMD 0402
RT0402BRE0710R5L
RES 10.5 OHM 1/16W .1% SMD 0402 RT0402BRE0710R5L
RES 10.5ohm 1/16W .1% SMD 0402

RES 10.5ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRE0710R5L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0402BRE0710R5L-ND
Chip Resistor - Surface Mount RT0402BRE0710R5L-ND
10.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

10.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0402BRE0710R5L RT0402BRE0710R5L-ND
Product Name RES 10.5 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details