Yageo USA Thin Film Resistors - SMD 1/16W 9.76K ohm .1% 25ppm RT0402BRD079K76L

Description
Thin Film Resistors - SMD 1/16W 9.76Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 9.76Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 9.76K ohm .1% 25ppm - RT0402BRD079K76L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 9.76K ohm .1% 25ppm
RT0402BRD079K76L
Thin Film Resistors - SMD 1/16W 9.76K ohm .1% 25ppm RT0402BRD079K76L
Thin Film Resistors - SMD 1/16W 9.76Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 9.76Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4327TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4327TR-ND
Chip Resistor - Surface Mount YAG4327TR-ND
9.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4327DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4327DKR-ND
Chip Resistor - Surface Mount YAG4327DKR-ND
9.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4327CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4327CT-ND
Chip Resistor - Surface Mount YAG4327CT-ND
9.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.76 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 9K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK8074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK8074
Res, 9K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK8074
RES, 9K76, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K76, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2225 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2225
Res, 9K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2225
RES, 9K76, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K76, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.76kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD079K76L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD079K76L
Chip Resistor - Surface Mount RT0402BRD079K76L
RES SMD 9.76KOHM 0.1% 1/16W 0402

RES SMD 9.76KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD079K76L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD079K76L
Resistors - Chip Resistor - Surface Mount RT0402BRD079K76L
RES SMD 9.76KOHM 0.1% 1/16W 0402

RES SMD 9.76KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD079K76L YAG4327TR-ND 58AK8074 RT0402BRD079K76L RT0402BRD079K76L
Product Name Thin Film Resistors - SMD 1/16W 9.76K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 9K76, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 9760 ohms 9760 ohms 9760 ohms 9760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details