Yageo USA Thin Film Resistors - SMD 1/16W 9.09K ohm .1% 25ppm RT0402BRD079K09L

Description
Thin Film Resistors - SMD 1/16W 9.09Kohm .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/16W 9.09Kohm .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/16W 9.09K ohm .1% 25ppm - RT0402BRD079K09L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/16W 9.09K ohm .1% 25ppm
RT0402BRD079K09L
Thin Film Resistors - SMD 1/16W 9.09K ohm .1% 25ppm RT0402BRD079K09L
Thin Film Resistors - SMD 1/16W 9.09Kohm .1% 25ppm

Thin Film Resistors - SMD 1/16W 9.09Kohm .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG4324TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4324TR-ND
Chip Resistor - Surface Mount YAG4324TR-ND
9.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4324DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4324DKR-ND
Chip Resistor - Surface Mount YAG4324DKR-ND
9.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4324CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4324CT-ND
Chip Resistor - Surface Mount YAG4324CT-ND
9.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

9.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 9K09, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4133
Res, 9K09, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4133
RES, 9K09, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K09, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 9K09, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 49AK4132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
49AK4132
Res, 9K09, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 49AK4132
RES, 9K09, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 9K09, 0.1%, 0.063W, THIN FILM, 0402; Resistance:9.09kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD079K09L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD079K09L
Chip Resistor - Surface Mount RT0402BRD079K09L
RES SMD 9.09KOHM 0.1% 1/16W 0402

RES SMD 9.09KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD079K09L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD079K09L
Resistors - Chip Resistor - Surface Mount RT0402BRD079K09L
RES SMD 9.09KOHM 0.1% 1/16W 0402

RES SMD 9.09KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD079K09L YAG4324TR-ND 49AK4133 RT0402BRD079K09L RT0402BRD079K09L
Product Name Thin Film Resistors - SMD 1/16W 9.09K ohm .1% 25ppm Chip Resistor - Surface Mount Res, 9K09, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 9090 ohms 9090 ohms 9090 ohms 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details