Yageo USA Chip Resistor - Surface Mount RT0402BRD07976RL

Description
976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG1495TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1495TR-ND
Chip Resistor - Surface Mount YAG1495TR-ND
976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1495DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1495DKR-ND
Chip Resistor - Surface Mount YAG1495DKR-ND
976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1495CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1495CT-ND
Chip Resistor - Surface Mount YAG1495CT-ND
976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

976 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
RES 976 OHM 1/16W .1% SMD 0402 - RT0402BRD07976RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/16W .1% SMD 0402
RT0402BRD07976RL
RES 976 OHM 1/16W .1% SMD 0402 RT0402BRD07976RL
RES 976ohm 1/16W .1% SMD 0402

RES 976ohm 1/16W .1% SMD 0402

Supplier's Site
Res, 976R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK2228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK2228
Res, 976R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK2228
RES, 976R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 976R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 976R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 59AK4333 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
59AK4333
Res, 976R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 59AK4333
RES, 976R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 976R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:976ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0402BRD07976RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07976RL
Chip Resistor - Surface Mount RT0402BRD07976RL
RES SMD 976 OHM 0.1% 1/16W 0402

RES SMD 976 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number YAG1495TR-ND RT0402BRD07976RL 59AK2228 RT0402BRD07976RL
Product Name Chip Resistor - Surface Mount RES 976 OHM 1/16W .1% SMD 0402 Res, 976R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 976 ohms 976 ohms 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details