93.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
YageoThin Film Resistors - SMD 1/16W 93.1ohm .1% 25ppm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RT0402BRD0793R1L-ND | RT0402BRD0793R1L |
| Product Name | Chip Resistor - Surface Mount | YageoThin Film Resistors - SMD 1/16W 93.1 ohm .1% 25ppm |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 93.1 ohms | 93.1 ohms |