Yageo USA RES 931 OHM 1/16W .1% SMD 0402 RT0402BRD07931RL

Description
RES 931ohm 1/16W .1% SMD 0402
Request a Quote Datasheet
Description
RES 931ohm 1/16W .1% SMD 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1/16W .1% SMD 0402 - RT0402BRD07931RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/16W .1% SMD 0402
RT0402BRD07931RL
RES 931 OHM 1/16W .1% SMD 0402 RT0402BRD07931RL
RES 931ohm 1/16W .1% SMD 0402

RES 931ohm 1/16W .1% SMD 0402

Supplier's Site
Chip Resistor - Surface Mount - YAG1493TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1493TR-ND
Chip Resistor - Surface Mount YAG1493TR-ND
931 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

931 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1493DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1493DKR-ND
Chip Resistor - Surface Mount YAG1493DKR-ND
931 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

931 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG1493CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG1493CT-ND
Chip Resistor - Surface Mount YAG1493CT-ND
931 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

931 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0402BRD07931RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0402BRD07931RL
Resistors - Chip Resistor - Surface Mount RT0402BRD07931RL
RES SMD 931 OHM 0.1% 1/16W 0402

RES SMD 931 OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RT0402BRD07931RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0402BRD07931RL
Chip Resistor - Surface Mount RT0402BRD07931RL
RES SMD 931 OHM 0.1% 1/16W 0402

RES SMD 931 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 931R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK4966 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK4966
Res, 931R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK4966
RES, 931R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 931R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo - 58AK3683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
58AK3683
Res, 931R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo 58AK3683
RES, 931R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 931R, 0.1%, 0.063W, THIN FILM, 0402; Resistance:931ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0402BRD07931RL YAG1493TR-ND RT0402BRD07931RL RT0402BRD07931RL 58AK4966
Product Name RES 931 OHM 1/16W .1% SMD 0402 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 931R, 0.1%, 0.063W, Thin Film, 0402; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 931 ohms 931 ohms 931 ohms 931 ohms 931 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details